ATC-Diversified Electronics Relay;E-Mech;Alternating;Cur-Rtg 10A;Ctrl-V 120AC/DC;Vol-Rtg 240AC;Pnl-Mnt ARA120AGE

Description
The triplexor and quadraplexor alternating relays are designed for use in multiple load installations that are required to alternate in sequence while assuring equal run time on all loads. They also allow for additional loads to run in the event of excess load requirements. The triplexor and quadraplexor have the option of automatic alternations or external clocking alternations. When the factory installed jumper is in place the alternating action is initiated by a control switch, which is common with one side of the control voltage. When the jumper is removed the alternating action is initiated by an isolated normally open switch. Features: LED Output Status Indicators Termination: #8-32 Screws Surface Mounting Outputs Externally Switched to Terminal 2 Specifications: Contact Rating: 5 A @ 240 VAC. Resistive Operating Temperature: –20°C to +55°C Dimensions (L x W x H): 4.0" × 4.0" × 3.0" UL Listed and CSA Certified
Description
The triplexor and quadraplexor alternating relays are designed for use in multiple load installations that are required to alternate in sequence while assuring equal run time on all loads. They also allow for additional loads to run in the event of excess load requirements. The triplexor and quadraplexor have the option of automatic alternations or external clocking alternations. When the factory installed jumper is in place the alternating action is initiated by a control switch, which is common with one side of the control voltage. When the jumper is removed the alternating action is initiated by an isolated normally open switch. Features: LED Output Status Indicators Termination: #8-32 Screws Surface Mounting Outputs Externally Switched to Terminal 2 Specifications: Contact Rating: 5 A @ 240 VAC. Resistive Operating Temperature: –20°C to +55°C Dimensions (L x W x H): 4.0" × 4.0" × 3.0" UL Listed and CSA Certified

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Alternating;Cur-Rtg 10A;Ctrl-V 120AC/DC;Vol-Rtg 240AC;Pnl-Mnt - 70225568 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Alternating;Cur-Rtg 10A;Ctrl-V 120AC/DC;Vol-Rtg 240AC;Pnl-Mnt
70225568
Relay;E-Mech;Alternating;Cur-Rtg 10A;Ctrl-V 120AC/DC;Vol-Rtg 240AC;Pnl-Mnt 70225568
The triplexor and quadraplexor alternating relays are designed for use in multiple load installations that are required to alternate in sequence while assuring equal run time on all loads. They also allow for additional loads to run in the event of excess load requirements. The triplexor and quadraplexor have the option of automatic alternations or external clocking alternations. When the factory installed jumper is in place the alternating action is initiated by a control switch, which is common with one side of the control voltage. When the jumper is removed the alternating action is initiated by an isolated normally open switch. Features: LED Output Status Indicators Termination: #8-32 Screws Surface Mounting Outputs Externally Switched to Terminal 2 Specifications: Contact Rating: 5 A @ 240 VAC. Resistive Operating Temperature: –20°C to +55°C Dimensions (L x W x H): 4.0" × 4.0" × 3.0" UL Listed and CSA Certified

The triplexor and quadraplexor alternating relays are designed for use in multiple load installations that are required to alternate in sequence while assuring equal run time on all loads. They also allow for additional loads to run in the event of excess load requirements. The triplexor and quadraplexor have the option of automatic alternations or external clocking alternations. When the factory installed jumper is in place the alternating action is initiated by a control switch, which is common with one side of the control voltage. When the jumper is removed the alternating action is initiated by an isolated normally open switch.
Features:

  • LED Output Status Indicators
  • Termination: #8-32 Screws
  • Surface Mounting
  • Outputs Externally Switched to Terminal 2
    Specifications:
  • Contact Rating: 5 A @ 240 VAC. Resistive
  • Operating Temperature: –20°C to +55°C
  • Dimensions (L x W x H): 4.0" × 4.0" × 3.0"
  • UL Listed and CSA Certified
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70225568
Product Name Relay;E-Mech;Alternating;Cur-Rtg 10A;Ctrl-V 120AC/DC;Vol-Rtg 240AC;Pnl-Mnt
Mounting Panel
Approvals cULus, CSA
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - A16 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Interface Relays - 2824474 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details