ATC-Diversified Electronics Relay;E-Mech;Alternating;Cur-Rtg 10A;Ctrl-V 120AC/DC;Vol-Rtg 240AC;Pnl-Mnt ARA120AFE

Description
The triplexor and quadraplexor alternating relays are designed for use in multiple load installations that are required to alternate in sequence while assuring equal run time on all loads. They also allow for additional loads to run in the event of excess load requirements. The triplexor and quadraplexor have the option of automatic alternations or external clocking alternations. When the factory installed jumper is in place the alternating action is initiated by a control switch, which is common with one side of the control voltage. When the jumper is removed the alternating action is initiated by an isolated normally open switch. Features: LED Output Status Indicators Termination: #8-32 Screws Surface Mounting Outputs Externally Switched to Terminal 2 Specifications: Contact Rating: 5 A @ 240 VAC. Resistive Operating Temperature: –20°C to +55°C Dimensions (L x W x H): 4.0" × 4.0" × 3.0" UL Listed and CSA Certified
Description
The triplexor and quadraplexor alternating relays are designed for use in multiple load installations that are required to alternate in sequence while assuring equal run time on all loads. They also allow for additional loads to run in the event of excess load requirements. The triplexor and quadraplexor have the option of automatic alternations or external clocking alternations. When the factory installed jumper is in place the alternating action is initiated by a control switch, which is common with one side of the control voltage. When the jumper is removed the alternating action is initiated by an isolated normally open switch. Features: LED Output Status Indicators Termination: #8-32 Screws Surface Mounting Outputs Externally Switched to Terminal 2 Specifications: Contact Rating: 5 A @ 240 VAC. Resistive Operating Temperature: –20°C to +55°C Dimensions (L x W x H): 4.0" × 4.0" × 3.0" UL Listed and CSA Certified

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Alternating;Cur-Rtg 10A;Ctrl-V 120AC/DC;Vol-Rtg 240AC;Pnl-Mnt - 70225567 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Alternating;Cur-Rtg 10A;Ctrl-V 120AC/DC;Vol-Rtg 240AC;Pnl-Mnt
70225567
Relay;E-Mech;Alternating;Cur-Rtg 10A;Ctrl-V 120AC/DC;Vol-Rtg 240AC;Pnl-Mnt 70225567
The triplexor and quadraplexor alternating relays are designed for use in multiple load installations that are required to alternate in sequence while assuring equal run time on all loads. They also allow for additional loads to run in the event of excess load requirements. The triplexor and quadraplexor have the option of automatic alternations or external clocking alternations. When the factory installed jumper is in place the alternating action is initiated by a control switch, which is common with one side of the control voltage. When the jumper is removed the alternating action is initiated by an isolated normally open switch. Features: LED Output Status Indicators Termination: #8-32 Screws Surface Mounting Outputs Externally Switched to Terminal 2 Specifications: Contact Rating: 5 A @ 240 VAC. Resistive Operating Temperature: –20°C to +55°C Dimensions (L x W x H): 4.0" × 4.0" × 3.0" UL Listed and CSA Certified

The triplexor and quadraplexor alternating relays are designed for use in multiple load installations that are required to alternate in sequence while assuring equal run time on all loads. They also allow for additional loads to run in the event of excess load requirements. The triplexor and quadraplexor have the option of automatic alternations or external clocking alternations. When the factory installed jumper is in place the alternating action is initiated by a control switch, which is common with one side of the control voltage. When the jumper is removed the alternating action is initiated by an isolated normally open switch.
Features:

  • LED Output Status Indicators
  • Termination: #8-32 Screws
  • Surface Mounting
  • Outputs Externally Switched to Terminal 2
    Specifications:
  • Contact Rating: 5 A @ 240 VAC. Resistive
  • Operating Temperature: –20°C to +55°C
  • Dimensions (L x W x H): 4.0" × 4.0" × 3.0"
  • UL Listed and CSA Certified
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70225567
Product Name Relay;E-Mech;Alternating;Cur-Rtg 10A;Ctrl-V 120AC/DC;Vol-Rtg 240AC;Pnl-Mnt
Mounting Panel
Approvals cULus, CSA
Operating Temp -4 F (-20 C)
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-515 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Electromechanical Interface Relays - 1232834 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Electromechanical Relays & Contactors - 1-1393230-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers