ATC-Diversified Electronics Relay;E-Mech;Alternating;SPDT;Cur-Rtg 10A;Ctrl-V 120AC/DC;Vol-Rtg 240AC;ARA Seri ARA120ABA

Description
Duplexors are used in control panels where two loads are required to alternate, providing equal run time between the loads. The alternating action is initiated by a control switch, which is common with one side of the control voltage. The output contacts will change state each time the control switch is opened, which alternates the two loads. The LED indicators show the output relay position. Features: LED Relay Status Indicators Plug-In Termination Specifications: Contact Rating: 10 Amp @ 240 VAC. Resistive Operating Temperature: –20°C to +55°C Dimensions (L × W × H): 2.38" × 1.75" × 3.63" UL and Canadian UL Recognized
Description
Duplexors are used in control panels where two loads are required to alternate, providing equal run time between the loads. The alternating action is initiated by a control switch, which is common with one side of the control voltage. The output contacts will change state each time the control switch is opened, which alternates the two loads. The LED indicators show the output relay position. Features: LED Relay Status Indicators Plug-In Termination Specifications: Contact Rating: 10 Amp @ 240 VAC. Resistive Operating Temperature: –20°C to +55°C Dimensions (L × W × H): 2.38" × 1.75" × 3.63" UL and Canadian UL Recognized

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Alternating;SPDT;Cur-Rtg 10A;Ctrl-V 120AC/DC;Vol-Rtg 240AC;ARA Seri - 70225560 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Alternating;SPDT;Cur-Rtg 10A;Ctrl-V 120AC/DC;Vol-Rtg 240AC;ARA Seri
70225560
Relay;E-Mech;Alternating;SPDT;Cur-Rtg 10A;Ctrl-V 120AC/DC;Vol-Rtg 240AC;ARA Seri 70225560
Duplexors are used in control panels where two loads are required to alternate, providing equal run time between the loads. The alternating action is initiated by a control switch, which is common with one side of the control voltage. The output contacts will change state each time the control switch is opened, which alternates the two loads. The LED indicators show the output relay position. Features: LED Relay Status Indicators Plug-In Termination Specifications: Contact Rating: 10 Amp @ 240 VAC. Resistive Operating Temperature: –20°C to +55°C Dimensions (L × W × H): 2.38" × 1.75" × 3.63" UL and Canadian UL Recognized

Duplexors are used in control panels where two loads are required to alternate, providing equal run time between the loads. The alternating action is initiated by a control switch, which is common with one side of the control voltage. The output contacts will change state each time the control switch is opened, which alternates the two loads. The LED indicators show the output relay position.
Features:

  • LED Relay Status Indicators
  • Plug-In Termination
    Specifications:
  • Contact Rating: 10 Amp @ 240 VAC. Resistive
  • Operating Temperature: –20°C to +55°C
  • Dimensions (L × W × H): 2.38" × 1.75" × 3.63"
  • UL and Canadian UL Recognized
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70225560
Product Name Relay;E-Mech;Alternating;SPDT;Cur-Rtg 10A;Ctrl-V 120AC/DC;Vol-Rtg 240AC;ARA Seri
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Approvals cULus, CSA
Operating Temp -4 F (-20 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.21 - Modular step relays 16A - 202182304000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
10-15A Miniature Power Relay - CHW Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details