Marsh Bellofram Group of Companies Panel Mounted Digital Timer 655-8-3000

Description
Direct Replacement For Electromechanical Timers Two Timing Modes Data Retention with EEPROM Memory or Battery Five Time Ranges Simple Keypad Time Setting Sealed Faceplate Keypad Lockout of Time Setting Easy Programming Instantaneous Contacts Directly Track the Control Input
Description
Direct Replacement For Electromechanical Timers Two Timing Modes Data Retention with EEPROM Memory or Battery Five Time Ranges Simple Keypad Time Setting Sealed Faceplate Keypad Lockout of Time Setting Easy Programming Instantaneous Contacts Directly Track the Control Input

Suppliers

Company
Product
Description
Supplier Links
Panel Mounted Digital Timer - 655-8-3000 - Marsh Bellofram Group of Companies
Newell, WV, USA
Panel Mounted Digital Timer
655-8-3000
Panel Mounted Digital Timer 655-8-3000
Direct Replacement For Electromechanical Timers Two Timing Modes Data Retention with EEPROM Memory or Battery Five Time Ranges Simple Keypad Time Setting Sealed Faceplate Keypad Lockout of Time Setting Easy Programming Instantaneous Contacts Directly Track the Control Input
  • Direct Replacement For Electromechanical Timers
  • Two Timing Modes
  • Data Retention with EEPROM Memory or Battery
  • Five Time Ranges
  • Simple Keypad Time Setting
  • Sealed Faceplate
  • Keypad Lockout of Time Setting
  • Easy Programming
  • Instantaneous Contacts Directly Track the Control Input
Supplier's Site
Timer/Counter - 63554646 - Radwell International
Willingboro, NJ, United States
Timer/Counter
63554646
Timer/Counter 63554646
DISCONTINUED BY MANUFACTURER, TIMER, DIGITAL, PANEL MOUNTED, LCD: 4-1/2 DIGIT, 7/16" HIGH RANGE RESET, 5.2 VA, 2 N.O. RELAY OUTPUT, 1/4 AMP FUSE, 120 VAC W/BATTERY MEMORY, SUGGESTED REPLACEMENT IS 655-8-5000. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TIMER, DIGITAL, PANEL MOUNTED, LCD: 4-1/2 DIGIT, 7/16" HIGH RANGE RESET, 5.2 VA, 2 N.O. RELAY OUTPUT, 1/4 AMP FUSE, 120 VAC W/BATTERY MEMORY, SUGGESTED REPLACEMENT IS 655-8-5000. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Marsh Bellofram Group of Companies Radwell International
Product Category Digital Timers Electromechanical Timers
Product Number 655-8-3000 63554646
Product Name Panel Mounted Digital Timer Timer/Counter
Features Data Logger or Recorder
Operating Temperature 32 to 140 F (0 to 60 C)
Instrument Type Timer Timer
Technology Electronic Electromechanical
Number of Functions Single
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Dpdt, 0.05S-100H, 230V; Product Range Finder - 08X7305 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
2 suppliers
Preset Timer Counter Tachometer - TC-Pro482CRD - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details
Clocks - 2097629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details