RELAY TIME DELAY 50HR 10A 250V
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 5 Sec ~ 50 Hrs Delay 10A @ 250VAC/30VDC Socketable
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | 4821-407C-500-F-3-X-ND | 407C-500-F-3-X |
| Product Name | Time Delay Relays | Time Delay Relays |
| Time Ranges | 5 Sec ~ 50 Hrs | 5 Sec ~ 50 Hrs |
| Mounting | Socket or Plug-in Style | Socket or Plug-in Style; Socketable |
| Function Type | Multi-function | Multi-function |