ATC-Diversified Electronics Relay;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 10A;Ctrl-V 24-240/24AC/DC;Socket Mnt 405A100F1X

Description
Features: Timing Ranges: 1 and 10 Sec, Min., Hours Universal Power Supply: 24-240 VAC and 24 VDC 48 mm (1⁄16 DIN) Standard Housing Output Contacts Rated 10 A 120/240 VAC and 30 VDC Selectable On-Delay/Off-Delay/I nterval Timing Modes (407)
Description
Features: Timing Ranges: 1 and 10 Sec, Min., Hours Universal Power Supply: 24-240 VAC and 24 VDC 48 mm (1⁄16 DIN) Standard Housing Output Contacts Rated 10 A 120/240 VAC and 30 VDC Selectable On-Delay/Off-Delay/I nterval Timing Modes (407)

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 10A;Ctrl-V 24-240/24AC/DC;Socket Mnt - 70225613 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 10A;Ctrl-V 24-240/24AC/DC;Socket Mnt
70225613
Relay;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 10A;Ctrl-V 24-240/24AC/DC;Socket Mnt 70225613
Features: Timing Ranges: 1 and 10 Sec, Min., Hours Universal Power Supply: 24-240 VAC and 24 VDC 48 mm (1⁄16 DIN) Standard Housing Output Contacts Rated 10 A 120/240 VAC and 30 VDC Selectable On-Delay/Off-Delay/I nterval Timing Modes (407)

Features:

  • Timing Ranges: 1 and 10 Sec, Min., Hours
  • Universal Power Supply: 24-240 VAC and 24 VDC
  • 48 mm (1⁄16 DIN) Standard Housing
  • Output Contacts Rated 10 A 120/240 VAC and 30 VDC
  • Selectable On-Delay/Off-Delay/Interval Timing Modes (407)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70225613
Product Name Relay;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 10A;Ctrl-V 24-240/24AC/DC;Socket Mnt
Mounting Socket or Plug-in Style
Approvals / Ratings cULus, CSA, CE
Timer Type ON-Delay
Switch Type Electromechanical
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Sealed Switch Timing Relay - 700-RTC02020U24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Time Delay Relays - 1423173-8 - TE Connectivity
Specs
Mounting Panel; Panel Mount, Mounting Holes
View Details
 - 160199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details