376B SERIES DIGITAL COUNTER
| DigiKey | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 4821-376B-200-R50-RX-ND |
| Product Name | Panel Meters - Counters, Hour Meters |
| Operating Temperature | 0 to 140 F (-18 to 60 C) |
| Direction | Up Count; Down Count |
| Reset | Remote |
| Display Type | LED |
| Digit Height | 0.1960 inches (4.98 mm) |