RELAY TIME DELAY 15 SEC 10A 240V
Programmable (Multi-Function) Time Delay Relay SPST-NO (1 Form A) Fixed, 15 Sec Delay 10A @ 240VAC Socketable
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | 4821-304E-004-A-00-PX-ND | 304E-004-A-00-PX |
| Product Name | Time Delay Relays | Time Delay Relays |
| Time Ranges | Fixed, 15 Sec | Fixed, 15 Sec |