Marsh Bellofram Group of Companies Proximity Switch 301200400

Description
DISCONTINUED BY MANUFACTURER, THUMBWHEEL ASSEMBLY, 11 POSITION. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, THUMBWHEEL ASSEMBLY, 11 POSITION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 63516861 - Radwell International
Willingboro, NJ, United States
Proximity Switch
63516861
Proximity Switch 63516861
DISCONTINUED BY MANUFACTURER, THUMBWHEEL ASSEMBLY, 11 POSITION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, THUMBWHEEL ASSEMBLY, 11 POSITION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 63516861
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Diameter Capacitive Sensor - C18MU8PSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX4350 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers