Marsh Bellofram Group of Companies Proximity Switch 301-3-2010-24

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, TUBULAR, INDUCTIVE, NON-SHIELDED, 18MM NICKEL BRASS, SHORT BARREL, 2 METER CABLE, DC, 3 WIRE, PNP, NO. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, TUBULAR, INDUCTIVE, NON-SHIELDED, 18MM NICKEL BRASS, SHORT BARREL, 2 METER CABLE, DC, 3 WIRE, PNP, NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 63540381 - Radwell International
Willingboro, NJ, United States
Proximity Switch
63540381
Proximity Switch 63540381
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, TUBULAR, INDUCTIVE, NON-SHIELDED, 18MM NICKEL BRASS, SHORT BARREL, 2 METER CABLE, DC, 3 WIRE, PNP, NO. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, TUBULAR, INDUCTIVE, NON-SHIELDED, 18MM NICKEL BRASS, SHORT BARREL, 2 METER CABLE, DC, 3 WIRE, PNP, NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 63540381
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity sensor - SIEN-M8NB-PO-K-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
42CA Cylindrical Photoelectric Sensor - 42CA-U2MPA-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 283 inch (7200 mm)
View Details
2 suppliers
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details