Marsh Bellofram Group of Companies Proximity Switch 300-3-3040-21

Description
PROXIMITY SENSOR SHIELDED LONG BARREL 3W NPN NO. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR SHIELDED LONG BARREL 3W NPN NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 63516319 - Radwell International
Willingboro, NJ, United States
Proximity Switch
63516319
Proximity Switch 63516319
PROXIMITY SENSOR SHIELDED LONG BARREL 3W NPN NO. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR SHIELDED LONG BARREL 3W NPN NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 63516319
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1158LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Analog Series M12 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2362 inch (0.0 to 6 mm)
View Details
Proximity sensor - SIEN-M12NB-NO-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers