Desco Manufacturing Co., Inc. Desco Statfree Rubber ESD / Anti-Static Mat 82082 - 36 in Length - 24 in Wide - 0.5 in Thick 82082

Description
The Desco Statfree rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.5 in.
Description
The Desco Statfree rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.5 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree Rubber ESD / Anti-Static Mat 82082 - 36 in Length - 24 in Wide - 0.5 in Thick - DESCO 82082 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree Rubber ESD / Anti-Static Mat 82082 - 36 in Length - 24 in Wide - 0.5 in Thick
DESCO 82082
Desco Statfree Rubber ESD / Anti-Static Mat 82082 - 36 in Length - 24 in Wide - 0.5 in Thick DESCO 82082
The Desco Statfree rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.5 in.

The Desco Statfree rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.5 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 82082
Product Name Desco Statfree Rubber ESD / Anti-Static Mat 82082 - 36 in Length - 24 in Wide - 0.5 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Slip Floor Mats - 628808 - RS Components, Ltd.
Specs
Color(s) Anthracite
Width 78.74 inch (2000 mm)
Length 118 inch (3000 mm)
View Details
PIG® Carpet Protection Berber Runner with Adhesive Backing - GRPCP916X10 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 72 inch (1829 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details