Desco Manufacturing Co., Inc. Desco Statfree S Plus Gray Vinyl / Rubber ESD / Anti-Static Runner 82066 - 60 ft Length - 36 in Wide - 0.375 in Thick 82066

Description
The Desco Statfree S Plus gray vinyl / rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 60 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.375 in.
Description
The Desco Statfree S Plus gray vinyl / rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 60 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.375 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree S Plus Gray Vinyl / Rubber ESD / Anti-Static Runner 82066 - 60 ft Length - 36 in Wide - 0.375 in Thick - DESCO 82066 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree S Plus Gray Vinyl / Rubber ESD / Anti-Static Runner 82066 - 60 ft Length - 36 in Wide - 0.375 in Thick
DESCO 82066
Desco Statfree S Plus Gray Vinyl / Rubber ESD / Anti-Static Runner 82066 - 60 ft Length - 36 in Wide - 0.375 in Thick DESCO 82066
The Desco Statfree S Plus gray vinyl / rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 60 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.375 in.

The Desco Statfree S Plus gray vinyl / rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 60 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.375 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 82066
Product Name Desco Statfree S Plus Gray Vinyl / Rubber ESD / Anti-Static Runner 82066 - 60 ft Length - 36 in Wide - 0.375 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT411 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 862404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant; Wet Area Mat
Material Polyvinyl Chloride
Color(s) Black, yellow
View Details