Desco Manufacturing Co., Inc. Desco Statfree S Gray Reusable Vinyl Anti-Fatigue Runner 82064 - 60 ft Length - 36 in Wide - 0.375 in Thick 82064

Description
The Desco Statfree S gray reusable vinyl anti-fatigue runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 60 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.375 in.
Description
The Desco Statfree S gray reusable vinyl anti-fatigue runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 60 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.375 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree S Gray Reusable Vinyl Anti-Fatigue Runner 82064 - 60 ft Length - 36 in Wide - 0.375 in Thick - DESCO 82064 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree S Gray Reusable Vinyl Anti-Fatigue Runner 82064 - 60 ft Length - 36 in Wide - 0.375 in Thick
DESCO 82064
Desco Statfree S Gray Reusable Vinyl Anti-Fatigue Runner 82064 - 60 ft Length - 36 in Wide - 0.375 in Thick DESCO 82064
The Desco Statfree S gray reusable vinyl anti-fatigue runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 60 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.375 in.

The Desco Statfree S gray reusable vinyl anti-fatigue runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 60 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.375 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 82064
Product Name Desco Statfree S Gray Reusable Vinyl Anti-Fatigue Runner 82064 - 60 ft Length - 36 in Wide - 0.375 in Thick
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad in Dispenser Box - MAT240 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Anti-Fatigue Mats - 2217893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Rubber
Color(s) Grey
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details