Desco Manufacturing Co., Inc. Desco Statfree UC Light Blue Rubber ESD / Anti-Static Mat 66305 - 72 in Length - 30 in Wide - 0.08 in Thick 66305

Description
The Desco Statfree UC light blue rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Grounding Kit, Sample of Reztore Mat & Surface Cleaner. The overall length and width are 72 in x 30 in. Thickness is a key component to use of this product and measures in at 0.08 in.
Description
The Desco Statfree UC light blue rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Grounding Kit, Sample of Reztore Mat & Surface Cleaner. The overall length and width are 72 in x 30 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree UC Light Blue Rubber ESD / Anti-Static Mat 66305 - 72 in Length - 30 in Wide - 0.08 in Thick - DESCO 66305 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree UC Light Blue Rubber ESD / Anti-Static Mat 66305 - 72 in Length - 30 in Wide - 0.08 in Thick
DESCO 66305
Desco Statfree UC Light Blue Rubber ESD / Anti-Static Mat 66305 - 72 in Length - 30 in Wide - 0.08 in Thick DESCO 66305
The Desco Statfree UC light blue rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Grounding Kit, Sample of Reztore Mat & Surface Cleaner. The overall length and width are 72 in x 30 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The Desco Statfree UC light blue rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Grounding Kit, Sample of Reztore Mat & Surface Cleaner. The overall length and width are 72 in x 30 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66305
Product Name Desco Statfree UC Light Blue Rubber ESD / Anti-Static Mat 66305 - 72 in Length - 30 in Wide - 0.08 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HoofTrax™ Adhesive-Backed Runner - Pebble Texture - FLM6100 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Features Outdoor / Exterior
Material Vinyl
View Details
Anti Static Mats - 2501199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Static
Color(s) Beige
Width 11.8 inch (300 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details