Desco Manufacturing Co., Inc. Desco Statfree UC Light Blue Rubber ESD / Anti-Static Mat 66302 - 36 in Length - 24 in Wide - 0.08 in Thick 66302

Description
The Desco Statfree UC light blue rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Grounding Kit, Sample of Reztore Mat & Surface Cleaner. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.
Description
The Desco Statfree UC light blue rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Grounding Kit, Sample of Reztore Mat & Surface Cleaner. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree UC Light Blue Rubber ESD / Anti-Static Mat 66302 - 36 in Length - 24 in Wide - 0.08 in Thick - DESCO 66302 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree UC Light Blue Rubber ESD / Anti-Static Mat 66302 - 36 in Length - 24 in Wide - 0.08 in Thick
DESCO 66302
Desco Statfree UC Light Blue Rubber ESD / Anti-Static Mat 66302 - 36 in Length - 24 in Wide - 0.08 in Thick DESCO 66302
The Desco Statfree UC light blue rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Grounding Kit, Sample of Reztore Mat & Surface Cleaner. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The Desco Statfree UC light blue rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Grounding Kit, Sample of Reztore Mat & Surface Cleaner. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66302
Product Name Desco Statfree UC Light Blue Rubber ESD / Anti-Static Mat 66302 - 36 in Length - 24 in Wide - 0.08 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti Static Mats - 2325563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Static Dissipative Vinyl, Bottom Layer - Static Dissipative Foam, Middle Layer - Highly Conductive Scrim
Color(s) Blue
Width 47.24 inch (1200 mm)
View Details
PIG® Absorbent Mat Pad in Dispenser Box - MAT240 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details