Desco Manufacturing Co., Inc. Desco Statfree UC Light Blue Rubber ESD / Anti-Static Mat 66301 - 24 in Length - 16 in Wide - 0.08 in Thick 66301

Description
The Desco Statfree UC light blue rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 0.08 in.
Description
The Desco Statfree UC light blue rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree UC Light Blue Rubber ESD / Anti-Static Mat 66301 - 24 in Length - 16 in Wide - 0.08 in Thick - DESCO 66301 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree UC Light Blue Rubber ESD / Anti-Static Mat 66301 - 24 in Length - 16 in Wide - 0.08 in Thick
DESCO 66301
Desco Statfree UC Light Blue Rubber ESD / Anti-Static Mat 66301 - 24 in Length - 16 in Wide - 0.08 in Thick DESCO 66301
The Desco Statfree UC light blue rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The Desco Statfree UC light blue rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66301
Product Name Desco Statfree UC Light Blue Rubber ESD / Anti-Static Mat 66301 - 24 in Length - 16 in Wide - 0.08 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 285463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Polyvinyl Chloride Foam
Width 35.43 inch (900 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Absorbent Mat Pad in Dispenser Box - MAT135 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details