Desco Manufacturing Co., Inc. Desco Gray Reusable Rubber ESD / Anti-Static Mat 66228 - 24 in Length - 16 in Wide - 0.06 in Thick 66228

Description
The Desco gray reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 0.06 in.
Description
The Desco gray reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Gray Reusable Rubber ESD / Anti-Static Mat 66228 - 24 in Length - 16 in Wide - 0.06 in Thick - DESCO 66228 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Gray Reusable Rubber ESD / Anti-Static Mat 66228 - 24 in Length - 16 in Wide - 0.06 in Thick
DESCO 66228
Desco Gray Reusable Rubber ESD / Anti-Static Mat 66228 - 24 in Length - 16 in Wide - 0.06 in Thick DESCO 66228
The Desco gray reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 0.06 in.

The Desco gray reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66228
Product Name Desco Gray Reusable Rubber ESD / Anti-Static Mat 66228 - 24 in Length - 16 in Wide - 0.06 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Floor Mat - GRP36301 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 600 inch (15240 mm)
View Details
Electrical Safety Mats - 2336861 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Elastomer
Width 23.62 inch (600 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details