Desco Manufacturing Co., Inc. Desco Blue Reusable Rubber ESD / Anti-Static Mat 66218 - 48 in Length - 24 in Wide - 0.06 in Thick 66218

Description
The Desco blue reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord, 09861 - Push & Clinch Snap. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.
Description
The Desco blue reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord, 09861 - Push & Clinch Snap. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Blue Reusable Rubber ESD / Anti-Static Mat 66218 - 48 in Length - 24 in Wide - 0.06 in Thick - DESCO 66218 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Blue Reusable Rubber ESD / Anti-Static Mat 66218 - 48 in Length - 24 in Wide - 0.06 in Thick
DESCO 66218
Desco Blue Reusable Rubber ESD / Anti-Static Mat 66218 - 48 in Length - 24 in Wide - 0.06 in Thick DESCO 66218
The Desco blue reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord, 09861 - Push & Clinch Snap. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

The Desco blue reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord, 09861 - Push & Clinch Snap. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66218
Product Name Desco Blue Reusable Rubber ESD / Anti-Static Mat 66218 - 48 in Length - 24 in Wide - 0.06 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT225 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti Static Mats - 7389754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Specialty; Work surfaces
Material Rubber
Color(s) Blue
View Details