Desco Manufacturing Co., Inc. Desco Light Blue Reusable Rubber ESD / Anti-Static Mat 66214 - 72 in Length - 30 in Wide - 0.06 in Thick 66214

Description
The Desco light blue reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord, 09861 - Push & Clinch Snap. The overall length and width are 72 in x 30 in. Thickness is a key component to use of this product and measures in at 0.06 in.
Description
The Desco light blue reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord, 09861 - Push & Clinch Snap. The overall length and width are 72 in x 30 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Light Blue Reusable Rubber ESD / Anti-Static Mat 66214 - 72 in Length - 30 in Wide - 0.06 in Thick - DESCO 66214 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Light Blue Reusable Rubber ESD / Anti-Static Mat 66214 - 72 in Length - 30 in Wide - 0.06 in Thick
DESCO 66214
Desco Light Blue Reusable Rubber ESD / Anti-Static Mat 66214 - 72 in Length - 30 in Wide - 0.06 in Thick DESCO 66214
The Desco light blue reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord, 09861 - Push & Clinch Snap. The overall length and width are 72 in x 30 in. Thickness is a key component to use of this product and measures in at 0.06 in.

The Desco light blue reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord, 09861 - Push & Clinch Snap. The overall length and width are 72 in x 30 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66214
Product Name Desco Light Blue Reusable Rubber ESD / Anti-Static Mat 66214 - 72 in Length - 30 in Wide - 0.06 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2217915 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Yellow
Length 19.69 inch (500 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Water Absorbent Mat Pad in Dispenser Box - WTR006 - New Pig Corporation
Specs
Mat Type Absorbent
Material Top Layer - Polypropylene Bottom Layer - Natural & Recycled Fiber Blend
Width 15 inch (381 mm)
View Details