The Desco blue reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.06 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Floor Mats |
| Product Number | DESCO 66206 |
| Product Name | Desco Blue Reusable Rubber ESD / Anti-Static Runner 66206 - 50 ft Length - 36 in Wide - 0.06 in Thick |
| Mat Type | Anti-Static; ESD / Static Dissipative |