Desco Manufacturing Co., Inc. Desco Statfree B2 Blue Reusable Vinyl ESD / Anti-Static Mat 66165 - 24 in Length - 16 in Wide - 0.06 in Thick 66165

Description
The Desco Statfree B2 blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 0.06 in.
Description
The Desco Statfree B2 blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree B2 Blue Reusable Vinyl ESD / Anti-Static Mat 66165 - 24 in Length - 16 in Wide - 0.06 in Thick - DESCO 66165 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree B2 Blue Reusable Vinyl ESD / Anti-Static Mat 66165 - 24 in Length - 16 in Wide - 0.06 in Thick
DESCO 66165
Desco Statfree B2 Blue Reusable Vinyl ESD / Anti-Static Mat 66165 - 24 in Length - 16 in Wide - 0.06 in Thick DESCO 66165
The Desco Statfree B2 blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 0.06 in.

The Desco Statfree B2 blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66165
Product Name Desco Statfree B2 Blue Reusable Vinyl ESD / Anti-Static Mat 66165 - 24 in Length - 16 in Wide - 0.06 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT153 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 7621512 - RS Components, Ltd.
Specs
Material Polymer
Color(s) Black
Width 5.51 inch (140 mm)
View Details