The Desco Statfree B2 blue reusable vinyl ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit. The overall length and width are 50 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.06 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Floor Mats |
| Product Number | DESCO 66162 |
| Product Name | Desco Statfree B2 Blue Reusable Vinyl ESD / Anti-Static Runner 66162 - 50 ft Length - 36 in Wide - 0.06 in Thick |
| Mat Type | Anti-Static; ESD / Static Dissipative |