Desco Manufacturing Co., Inc. Desco Statfree T2 Green Reusable Rubber ESD / Anti-Static Mat 66057 - 36 in Length - 24 in Wide - 0.06 in Thick 66057

Description
The Desco Statfree T2 green reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit, Snap. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.
Description
The Desco Statfree T2 green reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit, Snap. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree T2 Green Reusable Rubber ESD / Anti-Static Mat 66057 - 36 in Length - 24 in Wide - 0.06 in Thick - DESCO 66057 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree T2 Green Reusable Rubber ESD / Anti-Static Mat 66057 - 36 in Length - 24 in Wide - 0.06 in Thick
DESCO 66057
Desco Statfree T2 Green Reusable Rubber ESD / Anti-Static Mat 66057 - 36 in Length - 24 in Wide - 0.06 in Thick DESCO 66057
The Desco Statfree T2 green reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit, Snap. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

The Desco Statfree T2 green reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit, Snap. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66057
Product Name Desco Statfree T2 Green Reusable Rubber ESD / Anti-Static Mat 66057 - 36 in Length - 24 in Wide - 0.06 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Toilet Mat with Adhesive Backing - GRP7003 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 18 inch (457 mm)
View Details
Anti-Fatigue Mats - 1224451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Natural Rubber
Color(s) Black, yellow
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details