Desco Manufacturing Co., Inc. Desco Statfree T2 Gray Reusable Rubber ESD / Anti-Static Mat 66055 - 48 in Length - 24 in Wide - 0.06 in Thick 66055

Description
The Desco Statfree T2 gray reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit, Snap. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.
Description
The Desco Statfree T2 gray reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit, Snap. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree T2 Gray Reusable Rubber ESD / Anti-Static Mat 66055 - 48 in Length - 24 in Wide - 0.06 in Thick - DESCO 66055 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree T2 Gray Reusable Rubber ESD / Anti-Static Mat 66055 - 48 in Length - 24 in Wide - 0.06 in Thick
DESCO 66055
Desco Statfree T2 Gray Reusable Rubber ESD / Anti-Static Mat 66055 - 48 in Length - 24 in Wide - 0.06 in Thick DESCO 66055
The Desco Statfree T2 gray reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit, Snap. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

The Desco Statfree T2 gray reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit, Snap. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66055
Product Name Desco Statfree T2 Gray Reusable Rubber ESD / Anti-Static Mat 66055 - 48 in Length - 24 in Wide - 0.06 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Sink & Dryer Mat with Adhesive Backing - Large - GRP7007 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 35 inch (889 mm)
View Details
Anti-Fatigue Mats - 656348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Width 33.46 inch (850 mm)
Length 59.06 inch (1500 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details