Desco Manufacturing Co., Inc. Desco Trustat Blue Rubber ESD / Anti-Static Mat 04604 - 50 ft Length - 30 in Wide - 0.08 in Thick 4604

Description
The Desco Trustat blue rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.08 in.
Description
The Desco Trustat blue rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Trustat Blue Rubber ESD / Anti-Static Mat 04604 - 50 ft Length - 30 in Wide - 0.08 in Thick - DESCO 04604 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Trustat Blue Rubber ESD / Anti-Static Mat 04604 - 50 ft Length - 30 in Wide - 0.08 in Thick
DESCO 04604
Desco Trustat Blue Rubber ESD / Anti-Static Mat 04604 - 50 ft Length - 30 in Wide - 0.08 in Thick DESCO 04604
The Desco Trustat blue rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The Desco Trustat blue rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 04604
Product Name Desco Trustat Blue Rubber ESD / Anti-Static Mat 04604 - 50 ft Length - 30 in Wide - 0.08 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 628829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Natural Rubber
Width 31.5 inch (800 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Urinal Mat with Adhesive Backing - Large - GRP7002 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 19 inch (483 mm)
View Details