Desco Manufacturing Co., Inc. Desco Statfree Z2 Gray Vinyl ESD / Anti-Static Mat 42555 - 60 in Length - 30 in Wide - 0.125 in Thick 42555

Description
The Desco Statfree Z2 gray vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 60 in x 30 in. Thickness is a key component to use of this product and measures in at 0.125 in.
Description
The Desco Statfree Z2 gray vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 60 in x 30 in. Thickness is a key component to use of this product and measures in at 0.125 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree Z2 Gray Vinyl ESD / Anti-Static Mat 42555 - 60 in Length - 30 in Wide - 0.125 in Thick - DESCO 42555 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree Z2 Gray Vinyl ESD / Anti-Static Mat 42555 - 60 in Length - 30 in Wide - 0.125 in Thick
DESCO 42555
Desco Statfree Z2 Gray Vinyl ESD / Anti-Static Mat 42555 - 60 in Length - 30 in Wide - 0.125 in Thick DESCO 42555
The Desco Statfree Z2 gray vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 60 in x 30 in. Thickness is a key component to use of this product and measures in at 0.125 in.

The Desco Statfree Z2 gray vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 60 in x 30 in. Thickness is a key component to use of this product and measures in at 0.125 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 42555
Product Name Desco Statfree Z2 Gray Vinyl ESD / Anti-Static Mat 42555 - 60 in Length - 30 in Wide - 0.125 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HazMat Chemical Absorbent Mat Pad in Dispenser Box - MAT354 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2371540 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Black
Width 23.62 inch (600 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details