Desco Manufacturing Co., Inc. Desco Statfree Z2 Blue Reusable Vinyl ESD / Anti-Static Mat 42551 - 24 in Length - 16 in Wide - 0.125 in Thick 42551

Description
The Desco Statfree Z2 blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit, Sample of Reztore Mat & Surface Cleaner, Snap. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 0.125 in.
Description
The Desco Statfree Z2 blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit, Sample of Reztore Mat & Surface Cleaner, Snap. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 0.125 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree Z2 Blue Reusable Vinyl ESD / Anti-Static Mat 42551 - 24 in Length - 16 in Wide - 0.125 in Thick - DESCO 42551 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree Z2 Blue Reusable Vinyl ESD / Anti-Static Mat 42551 - 24 in Length - 16 in Wide - 0.125 in Thick
DESCO 42551
Desco Statfree Z2 Blue Reusable Vinyl ESD / Anti-Static Mat 42551 - 24 in Length - 16 in Wide - 0.125 in Thick DESCO 42551
The Desco Statfree Z2 blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit, Sample of Reztore Mat & Surface Cleaner, Snap. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 0.125 in.

The Desco Statfree Z2 blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit, Sample of Reztore Mat & Surface Cleaner, Snap. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 0.125 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 42551
Product Name Desco Statfree Z2 Blue Reusable Vinyl ESD / Anti-Static Mat 42551 - 24 in Length - 16 in Wide - 0.125 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HazMat Chemical Absorbent Mat Pad - MAT302 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Fatigue Mats - 656347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Width 33.46 inch (850 mm)
Length 23.62 inch (600 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details