Desco Manufacturing Co., Inc. Desco Statfree Z2 Blue Reusable Vinyl ESD / Anti-Static Runner 42520 - 50 ft Length - 48 in Wide - 0.125 in Thick 42520

Description
The Desco Statfree Z2 blue reusable vinyl ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.125 in.
Description
The Desco Statfree Z2 blue reusable vinyl ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.125 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree Z2 Blue Reusable Vinyl ESD / Anti-Static Runner 42520 - 50 ft Length - 48 in Wide - 0.125 in Thick - DESCO 42520 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree Z2 Blue Reusable Vinyl ESD / Anti-Static Runner 42520 - 50 ft Length - 48 in Wide - 0.125 in Thick
DESCO 42520
Desco Statfree Z2 Blue Reusable Vinyl ESD / Anti-Static Runner 42520 - 50 ft Length - 48 in Wide - 0.125 in Thick DESCO 42520
The Desco Statfree Z2 blue reusable vinyl ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.125 in.

The Desco Statfree Z2 blue reusable vinyl ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.125 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 42520
Product Name Desco Statfree Z2 Blue Reusable Vinyl ESD / Anti-Static Runner 42520 - 50 ft Length - 48 in Wide - 0.125 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Slip Floor Mats - 2217923 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Black
Length 18.5 inch (470 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT3250 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 32 inch (813 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details