Desco Manufacturing Co., Inc. Desco Statfree Z2 Gray Reusable Vinyl ESD / Anti-Static Runner 42519 - 50 ft Length - 36 in Wide - 0.125 in Thick 42519

Description
The Desco Statfree Z2 gray reusable vinyl ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.125 in.
Description
The Desco Statfree Z2 gray reusable vinyl ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.125 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree Z2 Gray Reusable Vinyl ESD / Anti-Static Runner 42519 - 50 ft Length - 36 in Wide - 0.125 in Thick - DESCO 42519 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree Z2 Gray Reusable Vinyl ESD / Anti-Static Runner 42519 - 50 ft Length - 36 in Wide - 0.125 in Thick
DESCO 42519
Desco Statfree Z2 Gray Reusable Vinyl ESD / Anti-Static Runner 42519 - 50 ft Length - 36 in Wide - 0.125 in Thick DESCO 42519
The Desco Statfree Z2 gray reusable vinyl ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.125 in.

The Desco Statfree Z2 gray reusable vinyl ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.125 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 42519
Product Name Desco Statfree Z2 Gray Reusable Vinyl ESD / Anti-Static Runner 42519 - 50 ft Length - 36 in Wide - 0.125 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Floor Mat - GRP36201 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 600 inch (15240 mm)
View Details
Anti-Slip Floor Mats - 628818 - RS Components, Ltd.
Specs
Material Polypropylene
Color(s) Grey
Length 354331 inch (9.00E6 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details