Desco Manufacturing Co., Inc. Desco Red Vinyl ESD / Anti-Static Mat 16475 - 22 in Length - 18 in Wide - 0.018 in Thick - 10 mm Male Snap 16475

Description
The Desco red vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Adjustable Wrist Strap with 6 ft cord, Common Point Grounding Cord with Clip, Snap. The overall length and width are 22 in x 18 in. Thickness is a key component to use of this product and measures in at 0.018 in.
Description
The Desco red vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Adjustable Wrist Strap with 6 ft cord, Common Point Grounding Cord with Clip, Snap. The overall length and width are 22 in x 18 in. Thickness is a key component to use of this product and measures in at 0.018 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Red Vinyl ESD / Anti-Static Mat 16475 - 22 in Length - 18 in Wide - 0.018 in Thick - 10 mm Male Snap - DESCO 16475 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Red Vinyl ESD / Anti-Static Mat 16475 - 22 in Length - 18 in Wide - 0.018 in Thick - 10 mm Male Snap
DESCO 16475
Desco Red Vinyl ESD / Anti-Static Mat 16475 - 22 in Length - 18 in Wide - 0.018 in Thick - 10 mm Male Snap DESCO 16475
The Desco red vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Adjustable Wrist Strap with 6 ft cord, Common Point Grounding Cord with Clip, Snap. The overall length and width are 22 in x 18 in. Thickness is a key component to use of this product and measures in at 0.018 in.

The Desco red vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Adjustable Wrist Strap with 6 ft cord, Common Point Grounding Cord with Clip, Snap. The overall length and width are 22 in x 18 in. Thickness is a key component to use of this product and measures in at 0.018 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 16475
Product Name Desco Red Vinyl ESD / Anti-Static Mat 16475 - 22 in Length - 18 in Wide - 0.018 in Thick - 10 mm Male Snap
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Restroom Bundle with Adhesive Backing - GRP7000 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 19 inch (483 mm)
View Details
Temporary Floor Protection - 6899645 - RS Components, Ltd.
Specs
Material Polyethylene
Color(s) Clear
Width 23.62 inch (600 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details