Desco Manufacturing Co., Inc. Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Runner 16319 - 50 ft Length - 48 in Wide - 0.08 in Thick 16319

Description
The Desco Trustat blue reusable vinyl ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.08 in.
Description
The Desco Trustat blue reusable vinyl ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Runner 16319 - 50 ft Length - 48 in Wide - 0.08 in Thick - DESCO 16319 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Runner 16319 - 50 ft Length - 48 in Wide - 0.08 in Thick
DESCO 16319
Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Runner 16319 - 50 ft Length - 48 in Wide - 0.08 in Thick DESCO 16319
The Desco Trustat blue reusable vinyl ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The Desco Trustat blue reusable vinyl ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 16319
Product Name Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Runner 16319 - 50 ft Length - 48 in Wide - 0.08 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT3200 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 16 inch (406 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 628723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Rubber
Width 39.37 inch (1000 mm)
View Details