The Desco Trustat blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord, 09861 - Push & Clinch Snap. The overall length and width are 72 in x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Floor Mats |
| Product Number | DESCO 16314 |
| Product Name | Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Mat 16314 - 72 in Length - 36 in Wide - 0.08 in Thick |
| Mat Type | Anti-Static; ESD / Static Dissipative |