Desco Manufacturing Co., Inc. Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Mat 16312 - 60 in Length - 30 in Wide - 0.08 in Thick 16312

Description
The Desco Trustat blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord, 09861 - Push & Clinch Snap. The overall length and width are 60 in x 30 in. Thickness is a key component to use of this product and measures in at 0.08 in.
Description
The Desco Trustat blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord, 09861 - Push & Clinch Snap. The overall length and width are 60 in x 30 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Mat 16312 - 60 in Length - 30 in Wide - 0.08 in Thick - DESCO 16312 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Mat 16312 - 60 in Length - 30 in Wide - 0.08 in Thick
DESCO 16312
Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Mat 16312 - 60 in Length - 30 in Wide - 0.08 in Thick DESCO 16312
The Desco Trustat blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord, 09861 - Push & Clinch Snap. The overall length and width are 60 in x 30 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The Desco Trustat blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord, 09861 - Push & Clinch Snap. The overall length and width are 60 in x 30 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 16312
Product Name Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Mat 16312 - 60 in Length - 30 in Wide - 0.08 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Toilet Mat with Adhesive Backing - GRP7003 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 18 inch (457 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti Static Mats - 2658677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Color(s) Grey
Width 39.37 inch (1000 mm)
View Details