Desco Manufacturing Co., Inc. Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Mat 16311 - 48 in Length - 24 in Wide - 0.08 in Thick 16311

Description
The Desco Trustat blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord, 09861 - Push & Clinch Snap. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.
Description
The Desco Trustat blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord, 09861 - Push & Clinch Snap. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Mat 16311 - 48 in Length - 24 in Wide - 0.08 in Thick - DESCO 16311 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Mat 16311 - 48 in Length - 24 in Wide - 0.08 in Thick
DESCO 16311
Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Mat 16311 - 48 in Length - 24 in Wide - 0.08 in Thick DESCO 16311
The Desco Trustat blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord, 09861 - Push & Clinch Snap. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The Desco Trustat blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord, 09861 - Push & Clinch Snap. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 16311
Product Name Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Mat 16311 - 48 in Length - 24 in Wide - 0.08 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Absorbent Mat Pad in Dispenser Box - MAT135 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Temporary Floor Protection - 6899645 - RS Components, Ltd.
Specs
Material Polyethylene
Color(s) Clear
Width 23.62 inch (600 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details