Desco Manufacturing Co., Inc. Desco Statfree Black PVC ESD / Anti-Static Runner 15012 - 60 ft Length - 48 in Wide - 0.08 in Thick 15012

Description
The Desco Statfree black pvc ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 60 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.08 in.
Description
The Desco Statfree black pvc ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 60 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree Black PVC ESD / Anti-Static Runner 15012 - 60 ft Length - 48 in Wide - 0.08 in Thick - DESCO 15012 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree Black PVC ESD / Anti-Static Runner 15012 - 60 ft Length - 48 in Wide - 0.08 in Thick
DESCO 15012
Desco Statfree Black PVC ESD / Anti-Static Runner 15012 - 60 ft Length - 48 in Wide - 0.08 in Thick DESCO 15012
The Desco Statfree black pvc ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 60 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The Desco Statfree black pvc ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 60 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 15012
Product Name Desco Statfree Black PVC ESD / Anti-Static Runner 15012 - 60 ft Length - 48 in Wide - 0.08 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Restroom Bundle with Adhesive Backing - GRP7000 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 19 inch (483 mm)
View Details
Anti-Slip Floor Mats - 2217916 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Black
Length 19.69 inch (500 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details