Desco Manufacturing Co., Inc. Desco Statfree S Plus Gray Vinyl / Rubber ESD / Anti-Static Runner 11108 - 60 ft Length - 48 in Wide - 0.375 in Thick 11108

Description
The Desco Statfree S Plus gray vinyl / rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 60 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.375 in.
Description
The Desco Statfree S Plus gray vinyl / rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 60 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.375 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree S Plus Gray Vinyl / Rubber ESD / Anti-Static Runner 11108 - 60 ft Length - 48 in Wide - 0.375 in Thick - DESCO 11108 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree S Plus Gray Vinyl / Rubber ESD / Anti-Static Runner 11108 - 60 ft Length - 48 in Wide - 0.375 in Thick
DESCO 11108
Desco Statfree S Plus Gray Vinyl / Rubber ESD / Anti-Static Runner 11108 - 60 ft Length - 48 in Wide - 0.375 in Thick DESCO 11108
The Desco Statfree S Plus gray vinyl / rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 60 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.375 in.

The Desco Statfree S Plus gray vinyl / rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 60 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.375 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 11108
Product Name Desco Statfree S Plus Gray Vinyl / Rubber ESD / Anti-Static Runner 11108 - 60 ft Length - 48 in Wide - 0.375 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® HoofTrax™ Adhesive-Backed Runner - Pebble Texture - FLM6100 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Features Outdoor / Exterior
Material Vinyl
View Details
Electrical Safety Mats - 1887003 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Width 14.17 inch (360 mm)
Length 25.98 inch (660 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details