Desco Manufacturing Co., Inc. Desco Micastat Beige Reusable Laminate ESD / Anti-Static Mat 10350 - 48 in Length - 24 in Wide - 0.038 in Thick - 3/8 in Female Snap 10350

Description
The Desco Micastat beige reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09826 - Common Point Ground. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.038 in.
Description
The Desco Micastat beige reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09826 - Common Point Ground. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.038 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Micastat Beige Reusable Laminate ESD / Anti-Static Mat 10350 - 48 in Length - 24 in Wide - 0.038 in Thick - 3/8 in Female Snap - DESCO 10350 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Micastat Beige Reusable Laminate ESD / Anti-Static Mat 10350 - 48 in Length - 24 in Wide - 0.038 in Thick - 3/8 in Female Snap
DESCO 10350
Desco Micastat Beige Reusable Laminate ESD / Anti-Static Mat 10350 - 48 in Length - 24 in Wide - 0.038 in Thick - 3/8 in Female Snap DESCO 10350
The Desco Micastat beige reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09826 - Common Point Ground. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.038 in.

The Desco Micastat beige reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09826 - Common Point Ground. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.038 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 10350
Product Name Desco Micastat Beige Reusable Laminate ESD / Anti-Static Mat 10350 - 48 in Length - 24 in Wide - 0.038 in Thick - 3/8 in Female Snap
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT230 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Anti-Fatigue Mats - 1934544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Polyvinyl Chloride Foam
Color(s) Black
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details