Desco Manufacturing Co., Inc. Desco Micastat Blue Reusable Laminate ESD / Anti-Static Mat 10344 - 36 in Length - 24 in Wide - 0.038 in Thick - 3/8 in Female Snap 10344

Description
The Desco Micastat blue reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09826 - Common Point Ground. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.038 in.
Description
The Desco Micastat blue reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09826 - Common Point Ground. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.038 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Micastat Blue Reusable Laminate ESD / Anti-Static Mat 10344 - 36 in Length - 24 in Wide - 0.038 in Thick - 3/8 in Female Snap - DESCO 10344 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Micastat Blue Reusable Laminate ESD / Anti-Static Mat 10344 - 36 in Length - 24 in Wide - 0.038 in Thick - 3/8 in Female Snap
DESCO 10344
Desco Micastat Blue Reusable Laminate ESD / Anti-Static Mat 10344 - 36 in Length - 24 in Wide - 0.038 in Thick - 3/8 in Female Snap DESCO 10344
The Desco Micastat blue reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09826 - Common Point Ground. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.038 in.

The Desco Micastat blue reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09826 - Common Point Ground. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.038 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 10344
Product Name Desco Micastat Blue Reusable Laminate ESD / Anti-Static Mat 10344 - 36 in Length - 24 in Wide - 0.038 in Thick - 3/8 in Female Snap
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Absorbent Mat Roll - MAT225 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti Static Mats - 1858406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Specialty; Floor
Material Polyvinyl Chloride
Color(s) Grey
View Details