Desco Manufacturing Co., Inc. Desco Micastat Gray Reusable Laminate ESD / Anti-Static Mat 10293 - 10 ft Length - 36 in Wide - 0.038 in Thick 10293

Description
The Desco Micastat gray reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 10 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.038 in.
Description
The Desco Micastat gray reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 10 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.038 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Micastat Gray Reusable Laminate ESD / Anti-Static Mat 10293 - 10 ft Length - 36 in Wide - 0.038 in Thick - DESCO 10293 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Micastat Gray Reusable Laminate ESD / Anti-Static Mat 10293 - 10 ft Length - 36 in Wide - 0.038 in Thick
DESCO 10293
Desco Micastat Gray Reusable Laminate ESD / Anti-Static Mat 10293 - 10 ft Length - 36 in Wide - 0.038 in Thick DESCO 10293
The Desco Micastat gray reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 10 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.038 in.

The Desco Micastat gray reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 10 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.038 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 10293
Product Name Desco Micastat Gray Reusable Laminate ESD / Anti-Static Mat 10293 - 10 ft Length - 36 in Wide - 0.038 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2217922 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Yellow
Length 18.5 inch (470 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Absorbent Mat Pad in Dispenser Box - MAT240 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details