Desco Manufacturing Co., Inc. Desco Micastat Beige Reusable Laminate ESD / Anti-Static Mat 10208 - 8 ft Length - 48 in Wide - 0.038 in Thick 10208

Description
The Desco Micastat beige reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 8 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.038 in.
Description
The Desco Micastat beige reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 8 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.038 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Micastat Beige Reusable Laminate ESD / Anti-Static Mat 10208 - 8 ft Length - 48 in Wide - 0.038 in Thick - DESCO 10208 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Micastat Beige Reusable Laminate ESD / Anti-Static Mat 10208 - 8 ft Length - 48 in Wide - 0.038 in Thick
DESCO 10208
Desco Micastat Beige Reusable Laminate ESD / Anti-Static Mat 10208 - 8 ft Length - 48 in Wide - 0.038 in Thick DESCO 10208
The Desco Micastat beige reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 8 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.038 in.

The Desco Micastat beige reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 8 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.038 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 10208
Product Name Desco Micastat Beige Reusable Laminate ESD / Anti-Static Mat 10208 - 8 ft Length - 48 in Wide - 0.038 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Slip Floor Mats - 1931130 - RS Components, Ltd.
Specs
Material Rubber
Color(s) Black
Width 35.43 inch (900 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® High-Visibility Safety Floor Runner - GRPSB36200 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details