Desco Manufacturing Co., Inc. Desco Micastat Blue Reusable Laminate ESD / Anti-Static Mat 10184 - 12 ft Length - 36 in Wide - 0.038 in Thick 10184

Description
The Desco Micastat blue reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 12 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.038 in.
Description
The Desco Micastat blue reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 12 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.038 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Micastat Blue Reusable Laminate ESD / Anti-Static Mat 10184 - 12 ft Length - 36 in Wide - 0.038 in Thick - DESCO 10184 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Micastat Blue Reusable Laminate ESD / Anti-Static Mat 10184 - 12 ft Length - 36 in Wide - 0.038 in Thick
DESCO 10184
Desco Micastat Blue Reusable Laminate ESD / Anti-Static Mat 10184 - 12 ft Length - 36 in Wide - 0.038 in Thick DESCO 10184
The Desco Micastat blue reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 12 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.038 in.

The Desco Micastat blue reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 12 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.038 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 10184
Product Name Desco Micastat Blue Reusable Laminate ESD / Anti-Static Mat 10184 - 12 ft Length - 36 in Wide - 0.038 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Fatigue Mats - 726294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material PVC
Width 35.43 inch (900 mm)
View Details
PIG® Carpet Protection Berber Runner with Adhesive Backing - GRPCP913X50 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details