Desco Manufacturing Co., Inc. Desco Micastat Blue Reusable Laminate ESD / Anti-Static Mat 10181 - 12 ft Length - 30 in Wide - 0.038 in Thick 10181

Description
The Desco Micastat blue reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 12 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.038 in.
Description
The Desco Micastat blue reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 12 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.038 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Micastat Blue Reusable Laminate ESD / Anti-Static Mat 10181 - 12 ft Length - 30 in Wide - 0.038 in Thick - DESCO 10181 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Micastat Blue Reusable Laminate ESD / Anti-Static Mat 10181 - 12 ft Length - 30 in Wide - 0.038 in Thick
DESCO 10181
Desco Micastat Blue Reusable Laminate ESD / Anti-Static Mat 10181 - 12 ft Length - 30 in Wide - 0.038 in Thick DESCO 10181
The Desco Micastat blue reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 12 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.038 in.

The Desco Micastat blue reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 12 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.038 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 10181
Product Name Desco Micastat Blue Reusable Laminate ESD / Anti-Static Mat 10181 - 12 ft Length - 30 in Wide - 0.038 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Floor Mat - GRP24200 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 24 inch (610 mm)
Length 1200 inch (30480 mm)
View Details
Anti-Fatigue Mats - 726295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material PVC
Width 59.06 inch (1500 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details