Desco Manufacturing Co., Inc. Desco Micastat Blue Reusable Laminate ESD / Anti-Static Mat 10180 - 10 ft Length - 30 in Wide - 0.038 in Thick 10180

Description
The Desco Micastat blue reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 10 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.038 in.
Description
The Desco Micastat blue reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 10 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.038 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Micastat Blue Reusable Laminate ESD / Anti-Static Mat 10180 - 10 ft Length - 30 in Wide - 0.038 in Thick - DESCO 10180 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Micastat Blue Reusable Laminate ESD / Anti-Static Mat 10180 - 10 ft Length - 30 in Wide - 0.038 in Thick
DESCO 10180
Desco Micastat Blue Reusable Laminate ESD / Anti-Static Mat 10180 - 10 ft Length - 30 in Wide - 0.038 in Thick DESCO 10180
The Desco Micastat blue reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 10 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.038 in.

The Desco Micastat blue reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 10 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.038 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 10180
Product Name Desco Micastat Blue Reusable Laminate ESD / Anti-Static Mat 10180 - 10 ft Length - 30 in Wide - 0.038 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Water Absorbent Mat Roll - WTR008 - New Pig Corporation
Specs
Mat Type Absorbent
Material Top Layer - Polypropylene Bottom Layer - Natural & Recycled Fiber Blend
Width 30 inch (762 mm)
View Details
Electrical Safety Mats - 7902988 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Elastomer
Color(s) Black
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details