Protektive Pak Marker, Self Adh, A-Z, 0-15, +, -, / (10; Marker Type Pro Power WMB-2

Description
MARKER, SELF ADH, A-Z, 0-15, +, -, / (10; Marker Type:Pre Printed; Legend:A-Z; Marker Dimensions:6.5mm x 25mm; Marker Material:Cloth; Legend Colour:Black; Marker Colour:White; Product Range:0215 WMB Series; SVHC:No SVHC RoHS Compliant: Yes
Description
MARKER, SELF ADH, A-Z, 0-15, +, -, / (10; Marker Type:Pre Printed; Legend:A-Z; Marker Dimensions:6.5mm x 25mm; Marker Material:Cloth; Legend Colour:Black; Marker Colour:White; Product Range:0215 WMB Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Marker, Self Adh, A-Z, 0-15, +, -, / (10; Marker Type Pro Power - 45W5773 - Newark, An Avnet Company
Chicago, IL, United States
Marker, Self Adh, A-Z, 0-15, +, -, / (10; Marker Type Pro Power
45W5773
Marker, Self Adh, A-Z, 0-15, +, -, / (10; Marker Type Pro Power 45W5773
MARKER, SELF ADH, A-Z, 0-15, +, -, / (10; Marker Type:Pre Printed; Legend:A-Z; Marker Dimensions:6.5mm x 25mm; Marker Material:Cloth; Legend Colour:Black; Marker Colour:White; Product Range:0215 WMB Series; SVHC:No SVHC RoHS Compliant: Yes

MARKER, SELF ADH, A-Z, 0-15, +, -, / (10; Marker Type:Pre Printed; Legend:A-Z; Marker Dimensions:6.5mm x 25mm; Marker Material:Cloth; Legend Colour:Black; Marker Colour:White; Product Range:0215 WMB Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 45W5773
Product Name Marker, Self Adh, A-Z, 0-15, +, -, / (10; Marker Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details