Protektive Pak Cable Ties; Cable Tie Material Pro Power VUVT16SC

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:214.84mm; Cable Tie Width:4.05mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:UV Stabilized; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:214.84mm; Cable Tie Width:4.05mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:UV Stabilized; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 46N2675 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
46N2675
Cable Ties; Cable Tie Material Pro Power 46N2675
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:214.84mm; Cable Tie Width:4.05mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:UV Stabilized; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:214.84mm; Cable Tie Width:4.05mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:UV Stabilized; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 46N2675
Product Name Cable Ties; Cable Tie Material Pro Power
Length 8.46 inch (215 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details