Protektive Pak Cable Ties; Cable Tie Material Pro Power VRTR-16S-C

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon RoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 81N1699 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
81N1699
Cable Ties; Cable Tie Material Pro Power 81N1699
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 81N1699
Product Name Cable Ties; Cable Tie Material Pro Power
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details