Protektive Pak Cable Ties, 8, Nylon 6.6, 18Lb; Cable Tie Material Pro Power VRT11MC

Description
CABLE TIES, 8", NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201.14mm; Cable Tie Width:2.49mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIES, 8", NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201.14mm; Cable Tie Width:2.49mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties, 8, Nylon 6.6, 18Lb; Cable Tie Material Pro Power - 78N517 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 8, Nylon 6.6, 18Lb; Cable Tie Material Pro Power
78N517
Cable Ties, 8, Nylon 6.6, 18Lb; Cable Tie Material Pro Power 78N517
CABLE TIES, 8", NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201.14mm; Cable Tie Width:2.49mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

CABLE TIES, 8", NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201.14mm; Cable Tie Width:2.49mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 78N517
Product Name Cable Ties, 8, Nylon 6.6, 18Lb; Cable Tie Material Pro Power
Length 7.92 inch (201 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details