Protektive Pak Cable Ties, 102.16Mm L, Nylon, 18Lb, Pk1000; Cable Tie Material Pro Power VRT06MM

Description
CABLE TIES, 102.16MM L, NYLON, 18LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102.16mm; Cable Tie Width:2.46mm; Cable Bundle Diameter Max:19.05mm; Cable Tie Type:Standard; Product Range:-; Colour:NaturalRoHS Compliant: Yes
Datasheet
Description
CABLE TIES, 102.16MM L, NYLON, 18LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102.16mm; Cable Tie Width:2.46mm; Cable Bundle Diameter Max:19.05mm; Cable Tie Type:Standard; Product Range:-; Colour:NaturalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties, 102.16Mm L, Nylon, 18Lb, Pk1000; Cable Tie Material Pro Power - 78N536 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 102.16Mm L, Nylon, 18Lb, Pk1000; Cable Tie Material Pro Power
78N536
Cable Ties, 102.16Mm L, Nylon, 18Lb, Pk1000; Cable Tie Material Pro Power 78N536
CABLE TIES, 102.16MM L, NYLON, 18LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102.16mm; Cable Tie Width:2.46mm; Cable Bundle Diameter Max:19.05mm; Cable Tie Type:Standard; Product Range:-; Colour:NaturalRoHS Compliant: Yes

CABLE TIES, 102.16MM L, NYLON, 18LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102.16mm; Cable Tie Width:2.46mm; Cable Bundle Diameter Max:19.05mm; Cable Tie Type:Standard; Product Range:-; Colour:NaturalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 78N536
Product Name Cable Ties, 102.16Mm L, Nylon, 18Lb, Pk1000; Cable Tie Material Pro Power
Length 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - EN3742-018 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details