Protektive Pak Cable Ties; Cable Tie Material Pro Power VRT-05M-M

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:85.93mm; Cable Tie Width:2.21mm; Cable Bundle Diameter Max:19.05mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes
Datasheet
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:85.93mm; Cable Tie Width:2.21mm; Cable Bundle Diameter Max:19.05mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 81N1692 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
81N1692
Cable Ties; Cable Tie Material Pro Power 81N1692
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:85.93mm; Cable Tie Width:2.21mm; Cable Bundle Diameter Max:19.05mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:85.93mm; Cable Tie Width:2.21mm; Cable Bundle Diameter Max:19.05mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 81N1692
Product Name Cable Ties; Cable Tie Material Pro Power
Length 3.38 inch (85.93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details